IMO Precision Controls Limited Terminal Block, Header, 6Pos, R/a; Gender Imo Precision Controls 20.95MH/6-E

Description
TERMINAL BLOCK, HEADER, 6POS, R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:20.95MH Series; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 6POS, R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:20.95MH Series; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, R/a; Gender Imo Precision Controls - 87Y6082 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, R/a; Gender Imo Precision Controls
87Y6082
Terminal Block, Header, 6Pos, R/a; Gender Imo Precision Controls 87Y6082
TERMINAL BLOCK, HEADER, 6POS, R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:20.95MH Series; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6POS, R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:6Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:20.95MH Series; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 87Y6082
Product Name Terminal Block, Header, 6Pos, R/a; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 1755234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
Wire-Board Connector, Header, 26 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions - 88K1492 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details