IMO Precision Controls Limited Tb, Pluggable, 5Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 20.950M/5-E

Description
TB, PLUGGABLE, 5POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M Series;RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 5POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M Series;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 5Pos, 28-14Awg; Pitch Spacing Imo Precision Controls - 87Y6097 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 5Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
87Y6097
Tb, Pluggable, 5Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 87Y6097
TB, PLUGGABLE, 5POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M Series;RoHS Compliant: Yes

TB, PLUGGABLE, 5POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87Y6097
Product Name Tb, Pluggable, 5Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15224 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2870.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/6-D
North American 18 AWG
View Details