IMO Precision Controls Limited Tb, Pluggable, 4Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 20.950M/4-E

Description
TB, PLUGGABLE, 4POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M Series;RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 4POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M Series;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 4Pos, 28-14Awg; Pitch Spacing Imo Precision Controls - 87Y6096 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 4Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
87Y6096
Tb, Pluggable, 4Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 87Y6096
TB, PLUGGABLE, 4POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M Series;RoHS Compliant: Yes

TB, PLUGGABLE, 4POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87Y6096
Product Name Tb, Pluggable, 4Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P5 - Socket with Push-in terminals - 95P5 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fuse terminal block - 2002-1711/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details