IMO Precision Controls Limited Tb, Pluggable, 3Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 20.950M/3-E

Description
TB, PLUGGABLE, 3POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M Series;RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 3POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M Series;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 3Pos, 28-14Awg; Pitch Spacing Imo Precision Controls - 87Y6095 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 3Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
87Y6095
Tb, Pluggable, 3Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 87Y6095
TB, PLUGGABLE, 3POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M Series;RoHS Compliant: Yes

TB, PLUGGABLE, 3POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87Y6095
Product Name Tb, Pluggable, 3Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.211 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers