IMO Precision Controls Limited Tb, Pluggable, 2Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 20.950M/2-E

Description
TB, PLUGGABLE, 2POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M Series;RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 2POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M Series;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 2Pos, 28-14Awg; Pitch Spacing Imo Precision Controls - 87Y6094 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 2Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
87Y6094
Tb, Pluggable, 2Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 87Y6094
TB, PLUGGABLE, 2POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M Series;RoHS Compliant: Yes

TB, PLUGGABLE, 2POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87Y6094
Product Name Tb, Pluggable, 2Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6642-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Type 90.02 - Socket with box clamp terminals - 9002 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; IMQ-grande, CE-2, EAC-1, CSA, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details