IMO Precision Controls Limited Tb, Pluggable, 10Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 20.950M/10-E

Description
TB, PLUGGABLE, 10POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 10POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 10Pos, 28-14Awg; Pitch Spacing Imo Precision Controls - 87Y6092 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 10Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
87Y6092
Tb, Pluggable, 10Pos, 28-14Awg; Pitch Spacing Imo Precision Controls 87Y6092
TB, PLUGGABLE, 10POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M RoHS Compliant: Yes

TB, PLUGGABLE, 10POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:450V; Product Range:20.950M RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87Y6092
Product Name Tb, Pluggable, 10Pos, 28-14Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7691-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2222.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details