IMO Precision Controls Limited Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Imo Precision Controls 20.920M/6-E

Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:20.920M RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:20.920M RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Imo Precision Controls - 57AC4773 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Imo Precision Controls
57AC4773
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Imo Precision Controls 57AC4773
TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:20.920M RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:20.920M RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4773
Product Name Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.11 - PCB socket - 9711 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2203.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Triple-deck terminal block - Through terminal block - 2000-3231 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details