IMO Precision Controls Limited Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls 20.920M/3-E

Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:20.920M RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:20.920M RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls - 57AC4770 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls
57AC4770
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls 57AC4770
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:20.920M RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:20.920M RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4770
Product Name Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-03A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.911 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers