IMO Precision Controls Limited Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Imo Precision Controls 20.920M/2-E

Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:20.920M RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:20.920M RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Imo Precision Controls - 57AC4769 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Imo Precision Controls
57AC4769
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Imo Precision Controls 57AC4769
TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:20.920M RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:20.920M RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4769
Product Name Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15247 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1572
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminals - 2398.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details