IMO Precision Controls Limited Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls 20.910MF/4-E

Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls - 57AC4765 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls
57AC4765
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls 57AC4765
TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4765
Product Name Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 3
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-40D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 40
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers