IMO Precision Controls Limited Tb, Wire To Brd, 5Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls 20.7070M/5-E

Description
TB, WIRE TO BRD, 5POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 5POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 5Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls - 57AC4756 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls
57AC4756
Tb, Wire To Brd, 5Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls 57AC4756
TB, WIRE TO BRD, 5POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4756
Product Name Tb, Wire To Brd, 5Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.01 - Socket with screw (box clamp) terminals - 9701 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.257 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - 2002-2707 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details