IMO Precision Controls Limited Tb, Wire To Brd, 3Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls 20.7070M/3-E

Description
TB, WIRE TO BRD, 3POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls - 57AC4755 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls
57AC4755
Tb, Wire To Brd, 3Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls 57AC4755
TB, WIRE TO BRD, 3POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4755
Product Name Tb, Wire To Brd, 3Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.66 - Push-In terminal socket - 9366 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, ukca, cRUus, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.253 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1811/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers