IMO Precision Controls Limited Tb, Wire To Brd, 2Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls 20.7070M/2-E

Description
TB, WIRE TO BRD, 2POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 2POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls - 57AC4754 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls
57AC4754
Tb, Wire To Brd, 2Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls 57AC4754
TB, WIRE TO BRD, 2POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4754
Product Name Tb, Wire To Brd, 2Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7696-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.955 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers