IMO Precision Controls Limited Tb, Wire To Brd, 1Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls 20.7070M/1-E

Description
TB, WIRE TO BRD, 1POS, 12AWG, TH; Pitch Spacing:-; No. of Positions:1Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 1POS, 12AWG, TH; Pitch Spacing:-; No. of Positions:1Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 1Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls - 57AC4753 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 1Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls
57AC4753
Tb, Wire To Brd, 1Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls 57AC4753
TB, WIRE TO BRD, 1POS, 12AWG, TH; Pitch Spacing:-; No. of Positions:1Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 1POS, 12AWG, TH; Pitch Spacing:-; No. of Positions:1Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4753
Product Name Tb, Wire To Brd, 1Pos, 12Awg, Th; Pitch Spacing Imo Precision Controls
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7766-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-24D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 24
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2222.5 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details