IMO Precision Controls Limited Terminal Block, Wire To Brd, 4Pos, 12Awg; Pitch Spacing Imo Precision Controls 20.700M/4-P

Description
TERMINAL BLOCK, WIRE TO BRD, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 4Pos, 12Awg; Pitch Spacing Imo Precision Controls - 76Y5579 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 4Pos, 12Awg; Pitch Spacing Imo Precision Controls
76Y5579
Terminal Block, Wire To Brd, 4Pos, 12Awg; Pitch Spacing Imo Precision Controls 76Y5579
TERMINAL BLOCK, WIRE TO BRD, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 76Y5579
Product Name Terminal Block, Wire To Brd, 4Pos, 12Awg; Pitch Spacing Imo Precision Controls
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Strip Insulator, 10 position - 4405 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-16D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.055 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers