IMO Precision Controls Limited Terminal Block, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Imo Precision Controls 20.700M/2-P

Description
TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Imo Precision Controls - 76Y5577 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Imo Precision Controls
76Y5577
Terminal Block, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Imo Precision Controls 76Y5577
TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 76Y5577
Product Name Terminal Block, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Imo Precision Controls
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Sensor terminal block - 2000-5410/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details