The product is a terminal block designed for wire-to-board applications, featuring 8 positions and accommodating wire sizes from 20 AWG to 16 AWG. It has a pitch spacing of 5.0 mm and is rated for a maximum voltage of 300V and a current of 10A. The terminal block is constructed with a stainless steel spring and brass solder pins that are tin plated. It offers an insulation voltage of AC2000V for one minute and has an impulse/surge voltage rating of 4kV. The operating temperature range is from -40°C to +105°C. The product is RoHS compliant and has an initial contact resistance of 20 mΩ (typical) and an insulation resistance of 500 mΩ at DC500V. The PCB hole diameter required is 1.2 mm, and the recommended strip length for wires is between 9 to 10 mm.
TB, WIRE TO BRD, 8POS, 16AWG, TH; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:250V; Block RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 57AC4752 |
| Product Name | Tb, Wire To Brd, 8Pos, 16Awg, Th; Pitch Spacing Imo Precision Controls |
| North American | 20 to 16 AWG |