IMO Precision Controls Limited Tb, Wire To Brd, 6Pos, 16Awg, Th; Pitch Spacing Imo Precision Controls 20.5701M/6-E

Description
TB, WIRE TO BRD, 6POS, 16AWG, TH; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 6POS, 16AWG, TH; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 6Pos, 16Awg, Th; Pitch Spacing Imo Precision Controls - 57AC4751 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 16Awg, Th; Pitch Spacing Imo Precision Controls
57AC4751
Tb, Wire To Brd, 6Pos, 16Awg, Th; Pitch Spacing Imo Precision Controls 57AC4751
TB, WIRE TO BRD, 6POS, 16AWG, TH; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 16AWG, TH; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4751
Product Name Tb, Wire To Brd, 6Pos, 16Awg, Th; Pitch Spacing Imo Precision Controls
North American 20 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.104 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Through terminal block - 2002-6302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details