IMO Precision Controls Limited Tb, Wire To Brd, 4Pos, 16Awg, Th; Pitch Spacing Imo Precision Controls 20.5701M/4-E

Description
TB, WIRE TO BRD, 4POS, 16AWG, TH; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 4POS, 16AWG, TH; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 4Pos, 16Awg, Th; Pitch Spacing Imo Precision Controls - 57AC4750 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 16Awg, Th; Pitch Spacing Imo Precision Controls
57AC4750
Tb, Wire To Brd, 4Pos, 16Awg, Th; Pitch Spacing Imo Precision Controls 57AC4750
TB, WIRE TO BRD, 4POS, 16AWG, TH; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 16AWG, TH; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4750
Product Name Tb, Wire To Brd, 4Pos, 16Awg, Th; Pitch Spacing Imo Precision Controls
North American 20 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF033.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Fuse terminal block - 2002-1911/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers
Type 96.14 - PCB socket - 9614 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details