IMO Precision Controls Limited Terminal Block, Wire To Brd, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls 20.501M/4

Description
TERMINAL BLOCK, WIRE TO BRD, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Block RoHS Compliant: Yes
Description
TERMINAL BLOCK, WIRE TO BRD, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Block RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls - 93K2949 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls
93K2949
Terminal Block, Wire To Brd, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls 93K2949
TERMINAL BLOCK, WIRE TO BRD, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Block RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Block RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 93K2949
Product Name Terminal Block, Wire To Brd, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls
North American 21 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7761-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-10D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Terminals - 2206.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details