IMO Precision Controls Limited Terminal Block, Wire To Brd, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls 20.4101M/4-P

Description
TERMINAL BLOCK, WIRE TO BRD, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:250V; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls - 76Y5576 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls
76Y5576
Terminal Block, Wire To Brd, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls 76Y5576
TERMINAL BLOCK, WIRE TO BRD, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:250V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 76Y5576
Product Name Terminal Block, Wire To Brd, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls
North American 20 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15513 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 38
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-28D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 28
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2857.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/18
View Details