IMO Precision Controls Limited Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Imo Precision Controls 20.3304M/8-E

Description
TB, WIRE TO BRD, 8POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 8POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Imo Precision Controls - 57AC4741 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Imo Precision Controls
57AC4741
Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Imo Precision Controls 57AC4741
TB, WIRE TO BRD, 8POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4741
Product Name Tb, Wire To Brd, 8Pos, 16Awg; Pitch Spacing Imo Precision Controls
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Fixed Terminal Blocks - 30.053/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details