IMO Precision Controls Limited Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Imo Precision Controls 20.3304M/6-E

Description
TB, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Imo Precision Controls - 57AC4740 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Imo Precision Controls
57AC4740
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Imo Precision Controls 57AC4740
TB, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4740
Product Name Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Imo Precision Controls
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.14 - PCB socket - 9014 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2849.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Fuse terminal block - 2002-1981/1000-429 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details