IMO Precision Controls Limited Tb, Wire To Brd, 5Pos, 16Awg; Pitch Spacing Imo Precision Controls 20.3304M/5-E

Description
TB, WIRE TO BRD, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 5Pos, 16Awg; Pitch Spacing Imo Precision Controls - 57AC4739 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 16Awg; Pitch Spacing Imo Precision Controls
57AC4739
Tb, Wire To Brd, 5Pos, 16Awg; Pitch Spacing Imo Precision Controls 57AC4739
TB, WIRE TO BRD, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4739
Product Name Tb, Wire To Brd, 5Pos, 16Awg; Pitch Spacing Imo Precision Controls
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.63 - Screw terminal (Box clamp) socket - 9563 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 30.103/BLUE - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Component Terminal Block with Diode - 2001-1411/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers