IMO Precision Controls Limited Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Imo Precision Controls 20.3304M/3-E

Description
TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Imo Precision Controls - 57AC4737 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Imo Precision Controls
57AC4737
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Imo Precision Controls 57AC4737
TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4737
Product Name Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Imo Precision Controls
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7764-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.905 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers