IMO Precision Controls Limited Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Imo Precision Controls 20.3303M/6-E

Description
TB, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Imo Precision Controls - 57AC4734 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Imo Precision Controls
57AC4734
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Imo Precision Controls 57AC4734
TB, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:450V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4734
Product Name Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Imo Precision Controls
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 92.33 - Panel mount solder socket - 9233 - Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2868.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/10-D
North American 18 AWG
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details