IMO Precision Controls Limited Tb, Wire To Brd, 6Pos, 20Awg; Pitch Spacing Imo Precision Controls 20.3302M/6-E

Description
TB, WIRE TO BRD, 6POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 6POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 6Pos, 20Awg; Pitch Spacing Imo Precision Controls - 57AC4728 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 20Awg; Pitch Spacing Imo Precision Controls
57AC4728
Tb, Wire To Brd, 6Pos, 20Awg; Pitch Spacing Imo Precision Controls 57AC4728
TB, WIRE TO BRD, 6POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:6Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4728
Product Name Tb, Wire To Brd, 6Pos, 20Awg; Pitch Spacing Imo Precision Controls
North American 28 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-09D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers