IMO Precision Controls Limited Tb, Wire To Brd, 5Pos, 20Awg; Pitch Spacing Imo Precision Controls 20.3302M/5-E

Description
TB, WIRE TO BRD, 5POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 5POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 5Pos, 20Awg; Pitch Spacing Imo Precision Controls - 57AC4727 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 20Awg; Pitch Spacing Imo Precision Controls
57AC4727
Tb, Wire To Brd, 5Pos, 20Awg; Pitch Spacing Imo Precision Controls 57AC4727
TB, WIRE TO BRD, 5POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4727
Product Name Tb, Wire To Brd, 5Pos, 20Awg; Pitch Spacing Imo Precision Controls
North American 28 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - Screw Connectors - 36-7760-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
PCB Terminal Blocks with Wire Guard - MSQXX006 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details