IMO Precision Controls Limited Tb, Wire To Brd, 4Pos, 20Awg; Pitch Spacing Imo Precision Controls 20.3302M/4-E

Description
TB, WIRE TO BRD, 4POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:4Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 4POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:4Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 4Pos, 20Awg; Pitch Spacing Imo Precision Controls - 57AC4726 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 20Awg; Pitch Spacing Imo Precision Controls
57AC4726
Tb, Wire To Brd, 4Pos, 20Awg; Pitch Spacing Imo Precision Controls 57AC4726
TB, WIRE TO BRD, 4POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:4Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:4Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4726
Product Name Tb, Wire To Brd, 4Pos, 20Awg; Pitch Spacing Imo Precision Controls
North American 28 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15298 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1559
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2854.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H10.0/18-D
View Details