IMO Precision Controls Limited Tb, Wire To Brd, 8Pos, 20Awg; Pitch Spacing Imo Precision Controls 20.3301M/8-E

Description
TB, WIRE TO BRD, 8POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:8Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 8POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:8Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Pos, 20Awg; Pitch Spacing Imo Precision Controls - 57AC4723 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 20Awg; Pitch Spacing Imo Precision Controls
57AC4723
Tb, Wire To Brd, 8Pos, 20Awg; Pitch Spacing Imo Precision Controls 57AC4723
TB, WIRE TO BRD, 8POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:8Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:8Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4723
Product Name Tb, Wire To Brd, 8Pos, 20Awg; Pitch Spacing Imo Precision Controls
North American 28 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7788-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.358 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers