IMO Precision Controls Limited Tb, Wire To Brd, 5Pos, 20Awg; Pitch Spacing Imo Precision Controls 20.3301M/5-E

Description
TB, WIRE TO BRD, 5POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 5POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 5Pos, 20Awg; Pitch Spacing Imo Precision Controls - 57AC4721 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 20Awg; Pitch Spacing Imo Precision Controls
57AC4721
Tb, Wire To Brd, 5Pos, 20Awg; Pitch Spacing Imo Precision Controls 57AC4721
TB, WIRE TO BRD, 5POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4721
Product Name Tb, Wire To Brd, 5Pos, 20Awg; Pitch Spacing Imo Precision Controls
North American 28 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.12 - PCB socket - 9712 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.056 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2004-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers