IMO Precision Controls Limited Tb, Wire To Brd, 3Pos, 20Awg; Pitch Spacing Imo Precision Controls 20.3301M/3-E

Description
TB, WIRE TO BRD, 3POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:3Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:3Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 20Awg; Pitch Spacing Imo Precision Controls - 57AC4719 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 20Awg; Pitch Spacing Imo Precision Controls
57AC4719
Tb, Wire To Brd, 3Pos, 20Awg; Pitch Spacing Imo Precision Controls 57AC4719
TB, WIRE TO BRD, 3POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:3Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:3Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4719
Product Name Tb, Wire To Brd, 3Pos, 20Awg; Pitch Spacing Imo Precision Controls
North American 28 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.20 - Socket with box clamp terminals - 9020 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details