IMO Precision Controls Limited Tb, Wire To Brd, 2Pos, 20Awg; Pitch Spacing Imo Precision Controls 20.3301M/2-E

Description
TB, WIRE TO BRD, 2POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 2POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 20Awg; Pitch Spacing Imo Precision Controls - 57AC4718 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 20Awg; Pitch Spacing Imo Precision Controls
57AC4718
Tb, Wire To Brd, 2Pos, 20Awg; Pitch Spacing Imo Precision Controls 57AC4718
TB, WIRE TO BRD, 2POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:2Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4718
Product Name Tb, Wire To Brd, 2Pos, 20Awg; Pitch Spacing Imo Precision Controls
North American 28 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.82 - Screw terminal (Box clamp) socket - 9082 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, cRUus, ukca, CE-2, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2864.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details
Fuse terminal block - 2002-1611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details