IMO Precision Controls Limited Terminal Block, Wire To Brd, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls 20.3001M/4-E

Description
TERMINAL BLOCK, WIRE TO BRD, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:250V; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls - 76Y5572 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls
76Y5572
Terminal Block, Wire To Brd, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls 76Y5572
TERMINAL BLOCK, WIRE TO BRD, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:250V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 76Y5572
Product Name Terminal Block, Wire To Brd, 4Pos, 14Awg; Pitch Spacing Imo Precision Controls
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.11 - PCB socket - 9711 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2002-6404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details