IMO Precision Controls Limited Terminal Block, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls 20.3001M/3-E

Description
TERMINAL BLOCK, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:250V; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls - 76Y5571 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls
76Y5571
Terminal Block, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls 76Y5571
TERMINAL BLOCK, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:250V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 76Y5571
Product Name Terminal Block, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2871.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.00/8-D
North American 18 AWG
View Details
Sensor terminal block - 2000-5311 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details