IMO Precision Controls Limited Terminal Block, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Imo Precision Controls 20.3001M/2-E

Description
TERMINAL BLOCK, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:250V; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Imo Precision Controls - 76Y5570 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Imo Precision Controls
76Y5570
Terminal Block, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Imo Precision Controls 76Y5570
TERMINAL BLOCK, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:250V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 76Y5570
Product Name Terminal Block, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Imo Precision Controls
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-20D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - Screw Connectors - 36-7697-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
Pluggable Terminal Blocks - CPMXX0M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details