IMO Precision Controls Limited Terminal Block, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Imo Precision Controls 20.3000M/5-P

Description
TERMINAL BLOCK, WIRE TO BRD, 5POS, 12AWG; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V; Block RoHS Compliant: Yes
Description
TERMINAL BLOCK, WIRE TO BRD, 5POS, 12AWG; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V; Block RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Imo Precision Controls - 76Y5569 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Imo Precision Controls
76Y5569
Terminal Block, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Imo Precision Controls 76Y5569
TERMINAL BLOCK, WIRE TO BRD, 5POS, 12AWG; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V; Block RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 5POS, 12AWG; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V; Block RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 76Y5569
Product Name Terminal Block, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Imo Precision Controls
North American 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2866.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/6-D
North American 18 AWG
View Details
Through terminal block - 2002-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details