IMO Precision Controls Limited Terminal Block, Pluggable, 6Pos, 20Awg; Pitch Spacing Imo Precision Controls 20.2500M/6-E

Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 6Pos, 20Awg; Pitch Spacing Imo Precision Controls - 57AC4704 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 20Awg; Pitch Spacing Imo Precision Controls
57AC4704
Terminal Block, Pluggable, 6Pos, 20Awg; Pitch Spacing Imo Precision Controls 57AC4704
TERMINAL BLOCK, PLUGGABLE, 6POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:6Ways; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4704
Product Name Terminal Block, Pluggable, 6Pos, 20Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.P4 - socket with Push-in terminals - 94P4 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2002-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers