IMO Precision Controls Limited Terminal Block, Pluggable, 4Pos, 20Awg; Pitch Spacing Imo Precision Controls 20.2500M/4-E

Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:4Ways; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:4Ways; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos, 20Awg; Pitch Spacing Imo Precision Controls - 57AC4702 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 20Awg; Pitch Spacing Imo Precision Controls
57AC4702
Terminal Block, Pluggable, 4Pos, 20Awg; Pitch Spacing Imo Precision Controls 57AC4702
TERMINAL BLOCK, PLUGGABLE, 4POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:4Ways; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:4Ways; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4702
Product Name Terminal Block, Pluggable, 4Pos, 20Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7764-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.205 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers