IMO Precision Controls Limited Terminal Block, Pluggable, 2Pos, 20Awg; Pitch Spacing Imo Precision Controls 20.2500M/2-E

Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:2Ways; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:2Ways; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 2Pos, 20Awg; Pitch Spacing Imo Precision Controls - 57AC4700 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 20Awg; Pitch Spacing Imo Precision Controls
57AC4700
Terminal Block, Pluggable, 2Pos, 20Awg; Pitch Spacing Imo Precision Controls 57AC4700
TERMINAL BLOCK, PLUGGABLE, 2POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:2Ways; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:2Ways; Wire Size (AWG):26AWG to 20AWG; Conductor Area CSA:0.5mm2; Wire Connection Method:Push In; Rated Current:5A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4700
Product Name Terminal Block, Pluggable, 2Pos, 20Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15067 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 25
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.157 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers