IMO Precision Controls Limited Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls 20.155MV/12-E

Description
TERMINAL BLOCK, HEADER, 12POS, VERT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:20.155MV Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 12POS, VERT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:20.155MV Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls - 85Y0360 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls
85Y0360
Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls 85Y0360
TERMINAL BLOCK, HEADER, 12POS, VERT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:20.155MV Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, VERT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:20.155MV Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85Y0360
Product Name Terminal Block, Header, 12Pos, Vert; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Wtb Conn, R/a Header, 8Pos, 2Row, 1.27Mm Rohs Compliant Amphenol Communications Solutions - 85AH6359 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details