IMO Precision Controls Limited Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls 20.155MH/6-E

Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls - 76Y5559 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls
76Y5559
Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls 76Y5559
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 76Y5559
Product Name Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8964 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details