IMO Precision Controls Limited Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Imo Precision Controls 20.1551M/5-E

Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:7A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:7A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Imo Precision Controls - 57AC4697 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Imo Precision Controls
57AC4697
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Imo Precision Controls 57AC4697
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:7A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:7A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4697
Product Name Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7692-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.252 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details