IMO Precision Controls Limited Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Imo Precision Controls 20.1550MF/3-E

Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Imo Precision Controls - 57AC4689 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Imo Precision Controls
57AC4689
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Imo Precision Controls 57AC4689
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4689
Product Name Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2203.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details