IMO Precision Controls Limited Tb, Pluggable, 5Pos, 28-16Awg; Pitch Spacing Imo Precision Controls 20.1550M/5-E

Description
TB, PLUGGABLE, 5POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:20.1550M RoHS Compliant: Yes
Description
TB, PLUGGABLE, 5POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:20.1550M RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 5Pos, 28-16Awg; Pitch Spacing Imo Precision Controls - 85Y0366 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 5Pos, 28-16Awg; Pitch Spacing Imo Precision Controls
85Y0366
Tb, Pluggable, 5Pos, 28-16Awg; Pitch Spacing Imo Precision Controls 85Y0366
TB, PLUGGABLE, 5POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:20.1550M RoHS Compliant: Yes

TB, PLUGGABLE, 5POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:20.1550M RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 85Y0366
Product Name Tb, Pluggable, 5Pos, 28-16Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15533 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 19
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.106 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers