IMO Precision Controls Limited Tb, Pluggable, 3Pos, 28-16Awg; Pitch Spacing Imo Precision Controls 20.1550M/3-E

Description
TB, PLUGGABLE, 3POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:20.1550M RoHS Compliant: Yes
Description
TB, PLUGGABLE, 3POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:20.1550M RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 3Pos, 28-16Awg; Pitch Spacing Imo Precision Controls - 85Y0364 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 3Pos, 28-16Awg; Pitch Spacing Imo Precision Controls
85Y0364
Tb, Pluggable, 3Pos, 28-16Awg; Pitch Spacing Imo Precision Controls 85Y0364
TB, PLUGGABLE, 3POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:20.1550M RoHS Compliant: Yes

TB, PLUGGABLE, 3POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:20.1550M RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 85Y0364
Product Name Tb, Pluggable, 3Pos, 28-16Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.21 - Socket with box clamp terminals - 9021 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; EAC-1, CSA, CE-2, IMQ-grande, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.217 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Through terminal block - 2001-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers