IMO Precision Controls Limited Tb, Pluggable, 10Pos, 28-16Awg; Pitch Spacing Imo Precision Controls 20.1550M/10-E

Description
TB, PLUGGABLE, 10POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:20.1550M RoHS Compliant: Yes
Description
TB, PLUGGABLE, 10POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:20.1550M RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 10Pos, 28-16Awg; Pitch Spacing Imo Precision Controls - 85Y0361 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 10Pos, 28-16Awg; Pitch Spacing Imo Precision Controls
85Y0361
Tb, Pluggable, 10Pos, 28-16Awg; Pitch Spacing Imo Precision Controls 85Y0361
TB, PLUGGABLE, 10POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:20.1550M RoHS Compliant: Yes

TB, PLUGGABLE, 10POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:10Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:20.1550M RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 85Y0361
Product Name Tb, Pluggable, 10Pos, 28-16Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7771-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.015 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers