The Terminal Block, Pluggable, 6Pos, 16AWG from IMO Precision Controls features a pitch spacing of 3.50mm and is designed to accommodate wire sizes ranging from 28AWG to 16AWG. It has a rated current of 10A and a rated voltage of 250V, making it suitable for various applications. The terminal block is constructed from PA66 material and is RoHS compliant. It operates effectively within a temperature range of -40 to +105°C and has an insulation resistance of 500MΩ at DC500V. The product is supplied in green as standard, with other color options available upon request.
TERMINAL BLOCK, PLUGGABLE, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 57AC4668 |
| Product Name | Terminal Block, Pluggable, 6Pos, 16Awg; Pitch Spacing Imo Precision Controls |
| Voltage Rating | 250 volts |