IMO Precision Controls Limited Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Imo Precision Controls 20.1500M/8-E

Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:3.5mm; No. of Positions:8Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:3.5mm; No. of Positions:8Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Imo Precision Controls - 57AC4663 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Imo Precision Controls
57AC4663
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Imo Precision Controls 57AC4663
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:3.5mm; No. of Positions:8Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:3.5mm; No. of Positions:8Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4663
Product Name Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15294 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2872.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details