IMO Precision Controls Limited Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Imo Precision Controls 20.1500M/6-E

Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Imo Precision Controls - 57AC4662 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Imo Precision Controls
57AC4662
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Imo Precision Controls 57AC4662
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4662
Product Name Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.03 - socket with screw (box clamp) terminals - 9503 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); cRUus, ukca, CSA, EAC-1, IMQ-grande, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers